DELL Precision T7810, 2.4 GHz, Intel Xeon E5 v3, 32 GB, 1 TB, DVD±RW, Windows 7 Professional
DELL Precision T7810. Processor frequency: 2.4 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-2630V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD FirePro W5100. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 685 W. Chassis type: Tower. Product type: Workstation