DELL Precision T7810, 1.6 GHz, Intel Xeon E5 v3, 32 GB, 1.26 TB, DVD±RW, Windows 7 Professional
DELL Precision T7810. Processor frequency: 1.6 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-2603V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K5200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 825 W. Chassis type: Tower. Product type: Workstation