DELL logo

DELL OptiPlex 780 Intel® Core™2 Duo E7400 2 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77330
Info modified on:
21 Jun 2024, 04:28:46
Short summary description DELL OptiPlex 780 Intel® Core™2 Duo E7400 2 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional SFF PC Black:

DELL OptiPlex 780, 2.8 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD-RW, Windows 7 Professional

Long summary description DELL OptiPlex 780 Intel® Core™2 Duo E7400 2 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional SFF PC Black:

DELL OptiPlex 780. Processor frequency: 2.8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 235 W. Chassis type: SFF. Product type: PC. Weight: 6.8 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.