DELL OptiPlex 780, 3 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD-ROM, Windows 7 Professional
DELL OptiPlex 780. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows 7 Professional. Power supply: 255 W. Chassis type: Desktop. Product type: PC. Weight: 8.26 kg. Product colour: Black