DELL logo

DELL Inspiron 7775 AMD Ryzen™ 5 1400 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon RX 560 Windows 10 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111776
Info modified on:
11 Nov 2024, 17:14:48
Short summary description DELL Inspiron 7775 AMD Ryzen™ 5 1400 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon RX 560 Windows 10 Home Black, Grey:

DELL Inspiron 7775, 68.6 cm (27"), Full HD, AMD Ryzen™ 5, 8 GB, 1.13 TB, Windows 10 Home

Long summary description DELL Inspiron 7775 AMD Ryzen™ 5 1400 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon RX 560 Windows 10 Home Black, Grey:

DELL Inspiron 7775. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: AMD Ryzen™ 5, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon RX 560. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.