DELL XPS 7760, 68.6 cm (27"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Pro
DELL XPS 7760. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 3.6 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon RX 570. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black, Grey