DELL logo

DELL OptiPlex 760 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB HDD Windows Vista Business SFF PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76867
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL OptiPlex 760 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB HDD Windows Vista Business SFF PC Black:

DELL OptiPlex 760, 2.8 GHz, Intel® Core™2 Duo, E7400, 2 GB, 250 GB, Windows Vista Business

Long summary description DELL OptiPlex 760 Intel® Core™2 Duo E7400 2 GB DDR2-SDRAM 250 GB HDD Windows Vista Business SFF PC Black:

DELL OptiPlex 760. Processor frequency: 2.8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Storage media: HDD. Operating system installed: Windows Vista Business. Power supply: 235 W. Chassis type: SFF. Product type: PC. Weight: 6.8 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.