DELL OptiPlex 760, 2.8 GHz, Intel® Core™2 Duo, 2 GB, 80 GB, DVD±RW, Windows Vista Business
DELL OptiPlex 760. Processor frequency: 2.8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 80 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows Vista Business. Power supply: 235 W. Chassis type: SFF. Product type: PC. Weight: 6.8 kg. Product colour: Black