DELL logo

DELL OptiPlex 760 Intel® Pentium® E5200 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business SFF PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102370
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL OptiPlex 760 Intel® Pentium® E5200 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business SFF PC Black:

DELL OptiPlex 760, 2.5 GHz, Intel® Pentium®, 2 GB, 160 GB, DVD-ROM, Windows Vista Business

Long summary description DELL OptiPlex 760 Intel® Pentium® E5200 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business SFF PC Black:

DELL OptiPlex 760. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD-ROM. Operating system installed: Windows Vista Business. Power supply: 235 W. Chassis type: SFF. Product type: PC. Weight: 6.8 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.