DELL logo

DELL Inspiron 7548 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M270 Linux Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48179
Info modified on:
27 Jan 2025, 08:42:50
Short summary description DELL Inspiron 7548 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M270 Linux Black, Silver:

DELL Inspiron 7548, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description DELL Inspiron 7548 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 6 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M270 Linux Black, Silver:

DELL Inspiron 7548. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: AMD Radeon R7 M270. Operating system installed: Linux. Product colour: Black, Silver

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.