DELL logo

DELL Latitude E7450 Intel® Core™ i7 i7-5600U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 840M Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34452
Info modified on:
22 Jan 2025, 05:57:22
Short summary description DELL Latitude E7450 Intel® Core™ i7 i7-5600U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 840M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

DELL Latitude E7450, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description DELL Latitude E7450 Intel® Core™ i7 i7-5600U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GT 840M Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

DELL Latitude E7450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® GT 840M. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.