DELL logo

DELL Inspiron 7447 Intel® Core™ i7 i7-4720HQ Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Ubuntu Linux Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43512
Info modified on:
28 Jan 2025, 10:41:07
Short summary description DELL Inspiron 7447 Intel® Core™ i7 i7-4720HQ Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Ubuntu Linux Black:

DELL Inspiron 7447, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 7447 Intel® Core™ i7 i7-4720HQ Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Ubuntu Linux Black:

DELL Inspiron 7447. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 850M. Operating system installed: Ubuntu Linux. Product colour: Black

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.