DELL logo

DELL Inspiron 7447 Intel® Core™ i5 i5-4210H Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M FreeDOS Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14998
Info modified on:
28 Jan 2025, 10:28:10
Short summary description DELL Inspiron 7447 Intel® Core™ i5 i5-4210H Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M FreeDOS Black, Red:

DELL Inspiron 7447, Intel® Core™ i5, 2.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 7447 Intel® Core™ i5 i5-4210H Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 850M FreeDOS Black, Red:

DELL Inspiron 7447. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210H, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Product colour: Black, Red

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.