DELL logo

DELL Inspiron 7437 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46883
Info modified on:
25 Jan 2025, 22:35:25
Short summary description DELL Inspiron 7437 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8.1 Silver:

DELL Inspiron 7437, Intel® Core™ i7, 2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 532 GB

Long summary description DELL Inspiron 7437 Intel® Core™ i7 i7-4510U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8.1 Silver:

DELL Inspiron 7437. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.