DELL PowerEdge T350, 2.9 GHz, E-2336, 16 GB, DDR4-SDRAM, 600 GB, Tower
DELL PowerEdge T350. Processor family: Intel Xeon E, Processor frequency: 2.9 GHz, Processor model: E-2336. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 600 W. Operating system installed: Windows Server 2022 Essentials. Chassis type: Tower