Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25111977 data-sheets &
28608 brands
– register (free)
Laptops
DELL Latitude 7420 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 4K Ultra HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black
DELL Latitude 7420 Intel® Core™ i7 i7-1165G7 Laptop 35.6 cm (14") 4K Ultra HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for DELL 7420-2619
XML doc
Icecat LIVE: JS for DELL 7420-2619
Icecat Live DOC
JSON product data for DELL 7420-2619
JSON DOC
CSV product data for DELL 7420-2619
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
Latitude
Product series:
7000
Product name:
7420
Product code:
7420-2619
Category:
Laptops
Icecat Product ID:
95801500
Data-sheet quality:
created/standardized by Icecat
Product views:
12601
Info modified on:
22 Jan 2025, 20:25:25
DELL 7420-2619 (Icecat)
Embed the product datasheet into your content
XML product data for DELL 7420-2619
XML doc
Icecat LIVE: JS for DELL 7420-2619
Icecat Live DOC
JSON product data for DELL 7420-2619
JSON DOC
CSV product data for DELL 7420-2619
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE