DELL logo

DELL WD518 USB Wi-Fi adapter

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86061
Info modified on:
31 Jan 2020, 09:22:59
Short summary description DELL WD518 USB Wi-Fi adapter:

DELL WD518, USB Wi-Fi adapter, Dell, Black, M318WL, S718QL, S518WL, Wireless, USB

Long summary description DELL WD518 USB Wi-Fi adapter:

DELL WD518. Product type: USB Wi-Fi adapter, Brand compatibility: Dell, Product colour: Black. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Windows operating systems supported: Windows 10, Windows 7, Windows 8. Width: 15 mm, Depth: 7 mm, Height: 31 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.