DELL Latitude 12 Rugged Extreme (7204), Intel® Core™ i5, 1.9 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 256 GB
DELL Latitude 12 Rugged Extreme (7204). Product type: Hybrid (2-in-1), Form factor: Convertible (Ferris Wheel). Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black