DELL logo

DELL Studio XPS 7100 AMD Phenom II X6 1045T 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5670 Windows 7 Home Premium Desktop PC Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109878
Info modified on:
07 Oct 2024, 17:02:43
Short summary description DELL Studio XPS 7100 AMD Phenom II X6 1045T 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5670 Windows 7 Home Premium Desktop PC Grey:

DELL Studio XPS 7100, 2.7 GHz, AMD Phenom II X6, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description DELL Studio XPS 7100 AMD Phenom II X6 1045T 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5670 Windows 7 Home Premium Desktop PC Grey:

DELL Studio XPS 7100. Processor frequency: 2.7 GHz, Processor family: AMD Phenom II X6, Processor model: 1045T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 5670. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Desktop. Product type: PC. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.