DELL OptiPlex 7080, 1.9 GHz, Intel® Core™ i9, i9-10900T, 16 GB, 512 GB, Windows 10 Pro
DELL OptiPlex 7080. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: MFF. Product type: Mini PC. Weight: 1.38 kg. Product colour: Black