DELL logo

DELL OptiPlex 7080 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 640 Windows 10 Pro Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71299
Info modified on:
09 Mar 2024, 14:28:18
Short summary description DELL OptiPlex 7080 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 640 Windows 10 Pro Mini Tower PC Black:

DELL OptiPlex 7080, 2.9 GHz, Intel® Core™ i7, 16 GB, 1.26 TB, DVD±RW, Windows 10 Pro

Long summary description DELL OptiPlex 7080 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD AMD Radeon RX 640 Windows 10 Pro Mini Tower PC Black:

DELL OptiPlex 7080. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon RX 640. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 360 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.