DELL logo

DELL OptiPlex 7050 Intel® Core™ i7 i7-6700 4 GB DDR4-SDRAM 512 GB SSD Windows 8.1 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30745
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 7050 Intel® Core™ i7 i7-6700 4 GB DDR4-SDRAM 512 GB SSD Windows 8.1 Pro SFF PC Black:

DELL OptiPlex 7050, 3.4 GHz, Intel® Core™ i7, i7-6700, 4 GB, 512 GB, Windows 8.1 Pro

Long summary description DELL OptiPlex 7050 Intel® Core™ i7 i7-6700 4 GB DDR4-SDRAM 512 GB SSD Windows 8.1 Pro SFF PC Black:

DELL OptiPlex 7050. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 5.14 kg. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.