DELL logo

DELL OptiPlex 7050 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD AMD Radeon R7 450 Linux Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49012
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 7050 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD AMD Radeon R7 450 Linux Tower PC Black:

DELL OptiPlex 7050, 3.4 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, DVD-RW, Linux

Long summary description DELL OptiPlex 7050 Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD AMD Radeon R7 450 Linux Tower PC Black:

DELL OptiPlex 7050. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R7 450. Operating system installed: Linux. Power supply: 240 W. Chassis type: Tower. Product type: PC. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.