DELL logo

DELL OptiPlex 7040 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 350X Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202508
Info modified on:
26 Jun 2024, 05:28:26
Short summary description DELL OptiPlex 7040 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 350X Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex 7040, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 7040 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 350X Windows 7 Professional Mini Tower PC Black:

DELL OptiPlex 7040. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R7 350X. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Product type: PC

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.