DELL OptiPlex 7010, 3.4 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD±RW, Windows 7 Professional
DELL OptiPlex 7010. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3570. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 7570. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC