Intel Core i5-6500 (6MB Cache, 3.2 GHz), 4GB DDR3L 1600MHz, 500GB SATA HDD, DVD+/-RW, Gigabit LAN, Windows 10
Big security. Small footprint.
Compact and space-saving desktops with flexibility for dual orientation, expandability options and multiple display support.
Big productivity. Little PC.
Mighty powerful: Powered by 6th generation Intel® Core™ processors.
Support for two displays: DisplayPort, HDMI and optional VGA connectivity allows greater visibility of your tasks.
Plenty of memory: Up to 16GB of DDR3 memory technology.
Seamless manageability
World’s most manageable: IT can manipulate BIOS settings and configure systems with ample flexibility that organizational IT infrastructures require.
You hold the keys: Dell Client Command Suite free tools allow flexible and automated BIOS or system configurations for your desktop fleet.
Packaged to perform: Factory installed with Dell Command | Update automatically presents updates.
Serves organizations of all sizes: Dell KACE System Management solutions available to meet demanding IT management needs.
The best security, right out of the box
The world’s most secure desktops are armed with Dell Data Protection hardware and software along with additional optional features.
Centralized remote management: Meet compliance regulations right out of the box and protect data on any device with Dell Data Protection | Encryption.
Authentication options: Ensure only authorized users have access to your data with FIPS 201-certified smart card, fingerprint readers or contact-less smart card reader.
Secure credential storage: FIPS 140-2-certified TPM and Dell ControlVault add extra layers of hardware security by isolating user passwords and credentials on a separately controlled hardware chip.
Stop advanced malware: Dell Data Protection | Protected Workspace launches apps in a virtualized container and restores a safe environment in only 20 seconds.
Single console security: Dell Data Protection | Endpoint Security Suite offers comprehensive threat protection, authentication and access management, and encryption, all centrally managed.
DELL OptiPlex 3040, 3.2 GHz, 6th gen Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 10
DELL OptiPlex 3040. Processor frequency: 3.2 GHz, Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics adapter model: Intel® HD Graphics 530. Operating system installed: Windows 10. Power supply: 240 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black