DELL logo

DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Essentials

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16971
Info modified on:
11 Jul 2022, 14:01:37
Short summary description DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Essentials:

DELL PowerEdge T140, 3.5 GHz, E-2224G, 8 GB, DDR4-SDRAM, 1 TB, Tower

Long summary description DELL PowerEdge T140 server 1 TB Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM 365 W Windows Server 2019 Essentials:

DELL PowerEdge T140. Processor family: Intel Xeon E, Processor frequency: 3.5 GHz, Processor model: E-2224G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 365 W. Operating system installed: Windows Server 2019 Essentials. Chassis type: Tower

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.