DELL logo

DELL Latitude 7414 Intel® Core™ i7 i7-6600U Laptop 35.6 cm (14") Touchscreen HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70046
Info modified on:
25 Jan 2025, 22:32:08
Short summary description DELL Latitude 7414 Intel® Core™ i7 i7-6600U Laptop 35.6 cm (14") Touchscreen HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

DELL Latitude 7414, Intel® Core™ i7, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 16 GB, 512 GB

Long summary description DELL Latitude 7414 Intel® Core™ i7 i7-6600U Laptop 35.6 cm (14") Touchscreen HD 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

DELL Latitude 7414. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6600U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.