DELL logo

DELL AMD Radeon HD 7570 1GB Radeon HD7570

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
318660
Info modified on:
17 May 2018, 01:36:02
Short summary description DELL AMD Radeon HD 7570 1GB Radeon HD7570:

DELL AMD Radeon HD 7570 1GB, Radeon HD7570, 1 GB, 128 bit, 3840 x 2400 pixels, PCI Express 2.1

Long summary description DELL AMD Radeon HD 7570 1GB Radeon HD7570:

DELL AMD Radeon HD 7570 1GB. Graphics processor family: AMD, Graphics processor: Radeon HD7570, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Memory bus: 128 bit. Maximum resolution: 3840 x 2400 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.