DELL Precision M6700, Intel® Core™ i5, 2.9 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 500 GB
DELL Precision M6700. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3380M, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Black, Grey