DELL logo

DELL Inspiron 660 Intel Pentium G G2030 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Linux Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56325
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 660 Intel Pentium G G2030 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Linux Mini Tower PC Black:

DELL Inspiron 660, 3 GHz, Intel Pentium G, 2 GB, 500 GB, DVD Super Multi, Linux

Long summary description DELL Inspiron 660 Intel Pentium G G2030 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 Linux Mini Tower PC Black:

DELL Inspiron 660. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G2030. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Linux. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.