DELL logo

DELL Latitude E6530 Intel® Core™ i5 i5-3380M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183065
Info modified on:
23 Jan 2025, 18:52:08
Short summary description DELL Latitude E6530 Intel® Core™ i5 i5-3380M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey, Silver:

DELL Latitude E6530, Intel® Core™ i5, 2.9 GHz, 39.6 cm (15.6"), 8 GB, 500 GB, Windows 7 Professional

Long summary description DELL Latitude E6530 Intel® Core™ i5 i5-3380M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Grey, Silver:

DELL Latitude E6530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3380M, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Grey, Silver. Weight: 2.45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.