Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25165249 data-sheets &
28622 brands
– register (free)
Laptops
DELL Latitude 6430u Intel® Core™ i5 i5-3427U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Anthracite
DELL Latitude 6430u Intel® Core™ i5 i5-3427U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Anthracite
Edit this data-sheet
Embed the product datasheet into your content
XML product data for DELL 643U-0092
XML doc
Icecat LIVE: JS for DELL 643U-0092
Icecat Live DOC
JSON product data for DELL 643U-0092
JSON DOC
CSV product data for DELL 643U-0092
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
Latitude
Product name:
6430u
Product code:
643U-0092
Category:
Laptops
Icecat Product ID:
16287653
Data-sheet quality:
created/standardized by Icecat
Product views:
118676
Info modified on:
23 Jan 2025, 18:11:31
DELL 643U-0092 (Icecat)
Embed the product datasheet into your content
XML product data for DELL 643U-0092
XML doc
Icecat LIVE: JS for DELL 643U-0092
Icecat Live DOC
JSON product data for DELL 643U-0092
JSON DOC
CSV product data for DELL 643U-0092
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE