DELL logo

DELL Latitude E6430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Aluminium, Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72547
Info modified on:
25 Jan 2025, 22:13:26
Short summary description DELL Latitude E6430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Aluminium, Grey:

DELL Latitude E6430, Intel® Core™ i5, 2.7 GHz, 35.6 cm (14"), 4 GB, 320 GB, Windows 7 Professional

Long summary description DELL Latitude E6430 Intel® Core™ i5 i5-3340M Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional Aluminium, Grey:

DELL Latitude E6430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3340M, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Aluminium, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.