DELL logo

DELL XPS 10 Qualcomm 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows RT Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69694
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL XPS 10 Qualcomm 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows RT Black:

DELL XPS 10, 25.6 cm (10.1"), 1366 x 768 pixels, 64 GB, 2 GB, Windows RT, Black

Long summary description DELL XPS 10 Qualcomm 64 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows RT Black:

DELL XPS 10. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.5 GHz, Processor family: Qualcomm. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 635 g. Operating system installed: Windows RT. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.