DELL logo

DELL Latitude E6220 Intel® Core™ i5 i5-2520M Laptop 31.8 cm (12.5") HD 6 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional German Anthracite

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73357
Info modified on:
24 Jan 2025, 20:50:51
Short summary description DELL Latitude E6220 Intel® Core™ i5 i5-2520M Laptop 31.8 cm (12.5") HD 6 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional German Anthracite:

DELL Latitude E6220, Intel® Core™ i5, 2.5 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 6 GB, 320 GB

Long summary description DELL Latitude E6220 Intel® Core™ i5 i5-2520M Laptop 31.8 cm (12.5") HD 6 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional German Anthracite:

DELL Latitude E6220. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Anthracite

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.