Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25188999 data-sheets &
28643 brands
– register (free)
Servers
DELL PowerEdge R240 server 1 TB Rack (1U) Intel Xeon E E-2278G 3.4 GHz 16 GB DDR4-SDRAM 450 W
DELL PowerEdge R240 server 1 TB Rack (1U) Intel Xeon E E-2278G 3.4 GHz 16 GB DDR4-SDRAM 450 W
Edit this data-sheet
Embed the product datasheet into your content
XML product data for DELL 60C30
XML doc
Icecat LIVE: JS for DELL 60C30
Icecat Live DOC
JSON product data for DELL 60C30
JSON DOC
CSV product data for DELL 60C30
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
PowerEdge
Product name:
R240
Product code:
60C30
GTIN (EAN/UPC):
5397184519820
Category:
Servers
Icecat Product ID:
87269875
Data-sheet quality:
created/standardized by Icecat
Product views:
70578
Info modified on:
04 Sept 2025, 10:02:30
DELL 60C30 user manual (46 MB)
Product Brochure/Datasheet (1.6 MB)
Direct from Development – PowerEdge 14th Generation 1 Socket Servers (186 KB)
Lifecycle Controller Version Remote Services Quick Start Guide (275 KB)
Dell EMC PowerEdge R240 Statement of Volatility (612 KB)
Dell EMC PowerEdge Servers Troubleshooting Guide (5.5 MB)
Lifecycle Controller Version 3.30.30.30 User's Guide (796 KB)
Rail Installation Guide (1.4 MB)
iDRAC9 Version 4.00.00.00 RACADM CLI Guide (1.2 MB)
Lifecycle Controller Version 3.30.30.30 Remote Services Quick Start Guide (303 KB)
Integrated Dell Remote Access Controller 9 User's Guide (3.6 MB)
Lifecycle Controller User's Guide (632 KB)
Event and Error Message Reference Guide for Dell EMC PowerEdge Servers (52 KB)
Embed the product datasheet into your content
XML product data for DELL 60C30
XML doc
Icecat LIVE: JS for DELL 60C30
Icecat Live DOC
JSON product data for DELL 60C30
JSON DOC
CSV product data for DELL 60C30
CSV DOC
Reasons to buy
The Story
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE