DELL Precision 5820, 3.6 GHz, Intel® Xeon®, 16 GB, 512 GB, DVD±RW, Windows 10 Pro for Workstations
DELL Precision 5820. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon®, Processor model: W-2123. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® P2000. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 950 W. Chassis type: Tower. Product type: Workstation