location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision M7510 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M7510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5NH6P
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision M7510 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Xeon® E3 v5 E3-1535MV5 2.9 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD
  • - Intel® HD Graphics P530
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 72 Wh 180 W
  • - Windows 7 Professional 64-bit
Warranty: 3 Years PS NBD
Long product name DELL Precision M7510 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black :
The long product name of DELL Precision M7510 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39.624 cm (15.6 ") FHD LED (1920x1080), Intel Xeon E3-1535M v5 (8M Cache, 2.90 GHz), 16GB DDR4, 1 TB HDD, Intel HD Graphics P530 + AMD FirePro W5170M 2GB GDDR5, WLAN, Bluetooth, WebCam, 6 Cell, Windows 7 Professional 64-bit/Windows 10 Pro 64-bit
More>>>
DELL Precision M7510 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black:
The official description of DELL Precision M7510 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium design. Premium performance.
Incredible design: A redesigned chassis with premium materials and a gorgeous 4K Ultra HD display with over 8 million pixels – 3 million more than a Retina display – allows you to view your work in stunning detail.

Extreme processors: No task is too big. The Precision 15 7000 Series mobile workstation delivers no-holds-barred processing capabilities with high-performance 6th Generation Intel® Core™ i5 and i7, and the first ever mobile Intel® Xeon® processor options.

High-performance graphics: Professional-grade AMD FirePro™ and NVIDIA Quadro® graphics options with up to 4GB of GDDR5 memory keep pace with demanding 3D rendering and other graphics-intensive tasks.

Ultimate reliability: Tested, optimized and certified with professional software applications as well as more support options with industry leading resolution time.

Keep cool
A revolutionary thermal cooling system takes performance and comfort to never before seen levels in a laptop. Even your most graphic or processor-intense applications will benefit from never dropping out of turbo frequencies.

Big storage for big jobs
Easily store, transfer and access complex 3D, multimedia and video project files with the speed and reliability of solid state PCIe NVMe storage. Plus, with up to 3TB of total system storage, you’ll get heavy-duty space.

Innovative, durable design
Strong materials: The redesigned chassis has been subjected to MIL-STD 810G testing, ensuring durability and reliability for wherever your job takes you.

Redesigned for mobility: Thinner and lighter than its predecessor, it’s now even easier to store and transport your mobile workstation when you’re on the go.

Enhanced docking: Make using your peripherals and displays easy with the Dell E Dock, or use the Dell Thunderbolt™ Dock (available in 2016) for faster data transfers and support for up to five Full HD displays or 2 4K displays and five other peripheral devices.

Rigorously tested for optimal performance
Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Improve productivity with Dell Precision Optimizer

Different applications have different system requirements. Let Dell Precision Optimizer take the guesswork out of customizing settings by automatically adjusting system settings. Free with your Precision workstation, the Dell Precision Optimizer, with SCCM centralized management, automatically tunes your Workstation to run some of the most popular Independent Software Vendor (ISV) applications at the fastest speeds possible, enhancing productivity. The Dell Precision Optimizer generates real-time performance reports for processor, storage, memory and graphics utilization, as well as send a system report to IT for analysis.

Short summary description DELL Precision M7510 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black:
This short summary of the DELL Precision M7510 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision M7510, Intel® Xeon® E3 v5, 2.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description DELL Precision M7510 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black:
This is an auto-generated long summary of DELL Precision M7510 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Precision M7510. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1535MV5, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1535MV5
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.9 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E3-1500M v5
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
No
Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics P530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191D
Audio
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.9 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FM
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
89610
Conflict-Free processor
Yes
Brand-specific features
Dell E-Value Code
N031H2P7510BTPDEAT
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
72 Wh
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
9.23 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating altitude
-15.2 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
261 mm
Height (front)
2.78 cm
Height (rear)
3.3 cm
Weight *
2.79 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
64 GB
Intel segment tagging
Professional
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:04:06
Uk has collected 20 expert reviews for DELL Precision M7510 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
Laptopmag.com
Updated:
2017-05-01 05:04:06
Dell's 15.6-inch Precision 7510 (starting and tested at $1,129) business laptops support everyone from video editors to serious number crunchers, thanks to the line's highly customizable specs. We tested a configuration with a Core i5 processor, which we...
Good Speedy performance, Moderate gaming prowess, Comfortable typing experience, Strong audio...
Bad Dim, dull default display, Hefty, Mediocre battery life...
Bottom line The Dell Precision 7510 is a speedy and highly customizable business laptop...
70%
notebookcheck.net
Updated:
2017-05-01 05:04:06
Thoughtful evolution. The long-awaited Precision revision from Dell seeks to modernize the design without compromising the functionality of the professional device. However, this is not an exercise without compromise... can it succeed?...
Good practical evolution of the Precision case design, rigid case with reasonable weight, good port selection, blistering CPU speeds, solid GPU performance, very good 4K IGZO display panel, extremely fast NVMe SSD, good input devices, WWAN and 2.5-inch SATA e...
Bad poor battery life, GPU throttles under combined stress, fastest NVMe performance requires cumbersome RAID to AHCI transition process, lack of USB 3.1 Gen 2, revised display lid design is susceptible to torsion damage, loud speakers lack balanced output a...
Bottom line The quest for the perfect 15.6-inch mobile workstation is not an easy one; nearly every machine in this category is hampered by at least one or two significant shortfalls. While the Precision 7510 is no exception to this trend, it just may prove to suffer...
84%
storagereview.com
Updated:
2017-05-01 05:04:06
The Dell Precision 15 7510, just like the tower form-factor Precision Tower 7810 we reviewed last year, is a performance-driven workstation that is equipped with some serious processing capabilities. It leverages 6th Generation Intel Core i5 and i7, and t...
Good Extensive list of hardware options lets users derive massive power for intensive applications, Premium build with a 4K monitor, Strong performance in a mobile form-factor...
Bad Fewer “bells and whistles” than competitive offerings (touch, glitzy design)...
Bottom line The Dell Precision 7510 is a versatile mobile workstation that offers users extensive customization options and has the ability to deliver a great user experience even for the most demanding graphics-heavy applications...
0%
Country Distributor
Deutschland 1 distributor(s)