DELL logo

DELL Inspiron 3668 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 1.25 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72373
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Inspiron 3668 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 1.25 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Desktop PC Black:

DELL Inspiron 3668, 3.4 GHz, Intel® Core™ i5, 8 GB, 1.25 TB, DVD±RW, Windows 10 Home

Long summary description DELL Inspiron 3668 Intel® Core™ i5 i5-7500 8 GB DDR4-SDRAM 1.25 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Desktop PC Black:

DELL Inspiron 3668. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.25 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.