DELL Precision T5610, Intel® Xeon®, 8 GB, DDR3-SDRAM, 500 GB, Windows 7 Professional, 64-bit
DELL Precision T5610. Processor family: Intel® Xeon®. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black