DELL logo

DELL Precision T3610 Intel® Xeon® 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114107
Info modified on:
21 Jun 2024, 03:16:41
Short summary description DELL Precision T3610 Intel® Xeon® 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Tower Workstation Black:

DELL Precision T3610, Intel® Xeon®, 8 GB, DDR3-SDRAM, 500 GB, HDD, Windows 7 Professional

Long summary description DELL Precision T3610 Intel® Xeon® 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Tower Workstation Black:

DELL Precision T3610. Processor family: Intel® Xeon®. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Professional. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.