DELL Precision 5820, 3.7 GHz, Intel® Core™ i9 X-series, 16 GB, 512 GB, DVD-RW, Windows 10 Pro
DELL Precision 5820. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i9 X-series, Processor model: i9-10900X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 950 W. Chassis type: Tower. Product type: Workstation. Product colour: Black