DELL logo

DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® K4200 Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16921
Info modified on:
07 Oct 2024, 18:03:27
Short summary description DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® K4200 Windows 7 Professional Tower Workstation Black:

DELL Precision T5810, 3.5 GHz, Intel Xeon E5 v3, 32 GB, 1.26 TB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T5810 Intel Xeon E5 v3 E5-1650V3 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® K4200 Windows 7 Professional Tower Workstation Black:

DELL Precision T5810. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1650V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K4200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 685 W. Chassis type: Tower. Product type: Workstation

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.