DELL Precision T5810, 3.5 GHz, Intel Xeon E5 v3, 16 GB, 2 TB, DVD±RW, Windows 7 Professional
DELL Precision T5810. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1650V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K2200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 685 W. Chassis type: Tower. Product type: Workstation