DELL logo

DELL Alienware TactX keyboard Gaming USB QWERTZ German Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44252
Info modified on:
01 Jun 2022, 15:49:19
Short summary description DELL Alienware TactX keyboard Gaming USB QWERTZ German Black:

DELL Alienware TactX, Full-size (100%), Wired, USB, QWERTZ, Black

Long summary description DELL Alienware TactX keyboard Gaming USB QWERTZ German Black:

DELL Alienware TactX. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 6. Wrist rest. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.