DELL logo

DELL Inspiron 580 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 750 GB NVIDIA GeForce G310 Mini Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
267041
Info modified on:
07 Oct 2024, 16:43:58
Short summary description DELL Inspiron 580 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 750 GB NVIDIA GeForce G310 Mini Tower PC Black:

DELL Inspiron 580, 3.2 GHz, Intel® Core™ i3, i3-550, 4 GB, 750 GB, DVD-RW

Long summary description DELL Inspiron 580 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 750 GB NVIDIA GeForce G310 Mini Tower PC Black:

DELL Inspiron 580. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 750 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA GeForce G310. Chassis type: Mini Tower. Product type: PC. Weight: 7.9 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.