DELL logo

DELL KM713 keyboard Mouse included Universal RF Wireless Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137106
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL KM713 keyboard Mouse included Universal RF Wireless Black:

DELL KM713, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description DELL KM713 keyboard Mouse included Universal RF Wireless Black:

DELL KM713. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Universal. Product colour: Black. Mouse included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.