DELL logo

DELL KM632 Wireless Keyboard and Mouse

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112365
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL KM632 Wireless Keyboard and Mouse:

DELL KM632 Wireless Keyboard and Mouse, Full-size (100%), Wireless, RF Wireless, QWERTZ, Black, Mouse included

Long summary description DELL KM632 Wireless Keyboard and Mouse:

DELL KM632 Wireless Keyboard and Mouse. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTZ, Recommended usage: Universal. Product colour: Black. Mouse included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.