DELL logo

DELL KB1421 keyboard Universal USB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121924
Info modified on:
01 Jun 2022, 15:49:17
Short summary description DELL KB1421 keyboard Universal USB Black:

DELL KB1421, Full-size (100%), Wired, USB, Black

Long summary description DELL KB1421 keyboard Universal USB Black:

DELL KB1421. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Recommended usage: Universal. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.